Bourns, Inc. Fixed Inductors 8250-391K-RC

Description
390µH Shielded Wirewound Inductor 205mA 5.62Ohm Max Axial
Request a Quote Datasheet
Description
390µH Shielded Wirewound Inductor 205mA 5.62Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-8250-391K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-8250-391K-RC-ND
Fixed Inductors 118-8250-391K-RC-ND
390µH Shielded Wirewound Inductor 205mA 5.62Ohm Max Axial

390µH Shielded Wirewound Inductor 205mA 5.62Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-8250-391K-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE12NJ - 976336-KQ0805TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-D21D-D839-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1660181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2200 microH
Lead Style Axial; Axial
View Details