FIXED IND 27MH 34MA 195 OHM TH Product overview: 8250-273K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27MH, 34MA, 195 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 27MH, 34MA, 195 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8250-273K-RC can be used for catalog matching and distributor lookup.
27mH Shielded Wirewound Inductor 34mA 195Ohm Max Axial
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-8250-273K-RC | 8250-273K-RC-ND |
| Product Name | 27MH 34MA 195 OHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Mounting Option | Through Hole | Through Hole |
| Technology | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound |
| Inductance Range | 27000 microH |