22mH Shielded Wirewound Inductor 40mA 145Ohm Max Axial
RF Inductors - Leaded 22mH 10% Product overview: 8250-223K-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22mH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22mH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8250-223K-RC can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 8250-223K-RC-ND | 71-8250-223K-RC |
| Product Name | Fixed Inductors | 22mH Inductor and Choke |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | |
| Mounting Option | Through Hole | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite |
| Configuration | Fixed | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |