Bourns, Inc. Fixed Inductors 8250-1R5K-RC

Description
1.5µH Shielded Wirewound Inductor 1.56A 96mOhm Max Axial
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 1.56A 96mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 8250-1R5K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
8250-1R5K-RC-ND
Fixed Inductors 8250-1R5K-RC-ND
1.5µH Shielded Wirewound Inductor 1.56A 96mOhm Max Axial

1.5µH Shielded Wirewound Inductor 1.56A 96mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 8250-1R5K-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Common Mode Chokes - DFK-20-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0.014uH 250MHz 0.32A Inductor and Choke - 71-0201CS-14NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details