Bourns, Inc. Fixed Inductors 8250-151K-RC

Description
150µH Shielded Wirewound Inductor 294mA 2.79Ohm Max Axial
Request a Quote Datasheet
Description
150µH Shielded Wirewound Inductor 294mA 2.79Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 8250-151K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
8250-151K-RC-ND
Fixed Inductors 8250-151K-RC-ND
150µH Shielded Wirewound Inductor 294mA 2.79Ohm Max Axial

150µH Shielded Wirewound Inductor 294mA 2.79Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 8250-151K-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Ferrite Beads and Chips - 2019-CZB2AGTTD601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High Frequency & RF Inductors - 1-2176086-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0056 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Specs
Application RF Choke
View Details