Bourns, Inc. Fixed Inductors 8250-102K-RC

Description
1mH Shielded Wirewound Inductor 139mA 12.1Ohm Max Axial
Request a Quote Datasheet
Description
1mH Shielded Wirewound Inductor 139mA 12.1Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 8250-102K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
8250-102K-RC-ND
Fixed Inductors 8250-102K-RC-ND
1mH Shielded Wirewound Inductor 139mA 12.1Ohm Max Axial

1mH Shielded Wirewound Inductor 139mA 12.1Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 8250-102K-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N5 0201DS-2N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details