Bourns, Inc. 10UH 532MA 1.27 OHM Inductor and Choke 8250-100K-RC

Description
FIXED IND 10UH 532MA 1.27 OHM TH Product overview: 8250-100K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 532MA, 1.27 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 532MA, 1.27 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8250-100K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 532MA 1.27 OHM TH Product overview: 8250-100K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 532MA, 1.27 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 532MA, 1.27 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8250-100K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10UH 532MA 1.27 OHM Inductor and Choke - 71-8250-100K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10UH 532MA 1.27 OHM Inductor and Choke
71-8250-100K-RC
10UH 532MA 1.27 OHM Inductor and Choke 71-8250-100K-RC
FIXED IND 10UH 532MA 1.27 OHM TH Product overview: 8250-100K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 532MA, 1.27 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 532MA, 1.27 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8250-100K-RC can be used for catalog matching and distributor lookup.

FIXED IND 10UH 532MA 1.27 OHM TH Product overview: 8250-100K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 532MA, 1.27 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 532MA, 1.27 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8250-100K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-8250-100K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-8250-100K-RC-ND
Fixed Inductors 118-8250-100K-RC-ND
10µH Shielded Wirewound Inductor 532mA 1.27Ohm Max Axial

10µH Shielded Wirewound Inductor 532mA 1.27Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-8250-100K-RC 118-8250-100K-RC-ND
Product Name 10UH 532MA 1.27 OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMF Series 27 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-273900 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 27000 microH
View Details
Fixed Inductors - 1674-CL1008-2106JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details