Bourns, Inc. Fixed Inductors 8230-96-RC

Description
120nH Unshielded Wirewound Inductor 1.1A 80mOhm Max Axial
Request a Quote Datasheet
Description
120nH Unshielded Wirewound Inductor 1.1A 80mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 8230-96-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
8230-96-RC-ND
Fixed Inductors 8230-96-RC-ND
120nH Unshielded Wirewound Inductor 1.1A 80mOhm Max Axial

120nH Unshielded Wirewound Inductor 1.1A 80mOhm Max Axial

Buy Now Datasheet
Rf Choke, 120Nh, 1.1A, 10%, 650Mhz; Product Range Bourns Jw Miller - 63K4138 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 120Nh, 1.1A, 10%, 650Mhz; Product Range Bourns Jw Miller
63K4138
Rf Choke, 120Nh, 1.1A, 10%, 650Mhz; Product Range Bourns Jw Miller 63K4138
RF CHOKE, 120NH, 1.1A, 10%, 650MHZ; Product Range:8230 Series; Inductance:120nH; DC Current Rating:1.1A; DC Resistance Max:0.08ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:650MHz; Case Dimensions:3.05mm x 7.62mm RoHS Compliant: Yes

RF CHOKE, 120NH, 1.1A, 10%, 650MHZ; Product Range:8230 Series; Inductance:120nH; DC Current Rating:1.1A; DC Resistance Max:0.08ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:650MHz; Case Dimensions:3.05mm x 7.62mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 8230-96-RC-ND 63K4138
Product Name Fixed Inductors Rf Choke, 120Nh, 1.1A, 10%, 650Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Technology Wirewound
Core Material Phenolic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1048421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 220 microH
Lead Style Radial; Radial
View Details
SMD Inductor and Choke - 71-KQ0805TTE12NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Wirewound
Core Material Ferrite
Inductance Range 0.0120 microH
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2333JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details