Bourns, Inc. Fixed Inductors 8230-94

Description
100nH Unshielded Wirewound Inductor 1.1A 70mOhm Max Axial
Request a Quote Datasheet
Description
100nH Unshielded Wirewound Inductor 1.1A 70mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8001-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8001-ND
Fixed Inductors M8001-ND
100nH Unshielded Wirewound Inductor 1.1A 70mOhm Max Axial

100nH Unshielded Wirewound Inductor 1.1A 70mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M8001-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Technology Wirewound
Core Material Phenolic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ1008TE56NJ - 1067838-KQ1008TE56NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0560 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details