Bourns, Inc. Fixed Inductors 8230-92-RC

Description
1mH Unshielded Wirewound Inductor 38mA 72Ohm Max Axial
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 38mA 72Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8205-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8205-ND
Fixed Inductors M8205-ND
1mH Unshielded Wirewound Inductor 38mA 72Ohm Max Axial

1mH Unshielded Wirewound Inductor 38mA 72Ohm Max Axial

Buy Now Datasheet
1.0mH Inductor and Choke - 71-8230-92-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.0mH Inductor and Choke
71-8230-92-RC
1.0mH Inductor and Choke 71-8230-92-RC
Power Inductors - Leaded 1.0mH 10% Product overview: 8230-92-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0mH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.0mH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8230-92-RC can be used for catalog matching and distributor lookup.

Power Inductors - Leaded 1.0mH 10% Product overview: 8230-92-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0mH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.0mH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8230-92-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 1Mh, +10%, 3.4Mhz, Axial; Product Range Bourns Jw Miller - 63K4136 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Mh, +10%, 3.4Mhz, Axial; Product Range Bourns Jw Miller
63K4136
Inductor, 1Mh, +10%, 3.4Mhz, Axial; Product Range Bourns Jw Miller 63K4136
INDUCTOR, 1MH, +10%, 3.4MHz, AXIAL; Product Range:8230 Series; Inductance:1mH; DC Current Rating:38mA; DC Resistance Max:72ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:3.4MHz; Case Dimensions:3.05mm x 7.62mm RoHS Compliant: Yes

INDUCTOR, 1MH, +10%, 3.4MHz, AXIAL; Product Range:8230 Series; Inductance:1mH; DC Current Rating:38mA; DC Resistance Max:72ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:3.4MHz; Case Dimensions:3.05mm x 7.62mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8205-ND 71-8230-92-RC 63K4136
Product Name Fixed Inductors 1.0mH Inductor and Choke Inductor, 1Mh, +10%, 3.4Mhz, Axial; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX1005 - 102K Series SMD Power Shielded Inductors - AX1005-102K - Triad Magnetics
Specs
Technology Standard
DCR 0.0032 ohms
Rated DC Current 220 milliamps
View Details
2 suppliers
Adjustable Inductors - 1956-JLC02E030TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 90
View Details