Bourns, Inc. 820UH 40MA 65 OHM Inductor and Choke 8230-90-RC

Description
FIXED IND 820UH 40MA 65 OHM TH Product overview: 8230-90-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820UH, 40MA, 65 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 820UH, 40MA, 65 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8230-90-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 820UH 40MA 65 OHM TH Product overview: 8230-90-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820UH, 40MA, 65 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 820UH, 40MA, 65 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8230-90-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
820UH 40MA 65 OHM Inductor and Choke - 71-8230-90-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
820UH 40MA 65 OHM Inductor and Choke
71-8230-90-RC
820UH 40MA 65 OHM Inductor and Choke 71-8230-90-RC
FIXED IND 820UH 40MA 65 OHM TH Product overview: 8230-90-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820UH, 40MA, 65 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 820UH, 40MA, 65 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8230-90-RC can be used for catalog matching and distributor lookup.

FIXED IND 820UH 40MA 65 OHM TH Product overview: 8230-90-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820UH, 40MA, 65 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 820UH, 40MA, 65 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8230-90-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8204-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8204-ND
Fixed Inductors M8204-ND
820µH Unshielded Wirewound Inductor 40mA 65Ohm Max Axial

820µH Unshielded Wirewound Inductor 40mA 65Ohm Max Axial

Buy Now Datasheet
Rf Choke, 820Uh, 40Ma, 10%, 3.8Mhz; Product Range Bourns Jw Miller - 63K4135 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 820Uh, 40Ma, 10%, 3.8Mhz; Product Range Bourns Jw Miller
63K4135
Rf Choke, 820Uh, 40Ma, 10%, 3.8Mhz; Product Range Bourns Jw Miller 63K4135
RF CHOKE, 820UH, 40MA, 10%, 3.8MHZ; Product Range:8230 Series; Inductance:820µH; DC Current Rating:40mA; DC Resistance Max:65ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:3.8MHz; Case Dimensions:3.05mm x 7.62mm RoHS Compliant: Yes

RF CHOKE, 820UH, 40MA, 10%, 3.8MHZ; Product Range:8230 Series; Inductance:820µH; DC Current Rating:40mA; DC Resistance Max:65ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:3.8MHz; Case Dimensions:3.05mm x 7.62mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-8230-90-RC M8204-ND 63K4135
Product Name 820UH 40MA 65 OHM Inductor and Choke Fixed Inductors Rf Choke, 820Uh, 40Ma, 10%, 3.8Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 820 microH 820 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0700 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2335JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details