Bourns, Inc. Fixed Inductors 8230-88-RC

Description
680µH Unshielded Wirewound Inductor 42mA 60Ohm Max Axial
Request a Quote Datasheet
Description
680µH Unshielded Wirewound Inductor 42mA 60Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8203-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8203-ND
Fixed Inductors M8203-ND
680µH Unshielded Wirewound Inductor 42mA 60Ohm Max Axial

680µH Unshielded Wirewound Inductor 42mA 60Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M8203-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 486-DKFP-B22B-D527-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - 1-2176785-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
11.7UH 120A 1 MOHM Inductor and Choke - 71-FIE220-1-B - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 11.7 microH
Inductance Tolerance 10 (+/- %)
View Details
3 suppliers