Bourns, Inc. Fixed Inductors 8230-84-RC

Description
470µH Unshielded Wirewound Inductor 50mA 42Ohm Max Axial
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 50mA 42Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8201-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8201-ND
Fixed Inductors M8201-ND
470µH Unshielded Wirewound Inductor 50mA 42Ohm Max Axial

470µH Unshielded Wirewound Inductor 50mA 42Ohm Max Axial

Buy Now Datasheet
Rf Choke, 470Uh, 50Ma, 10%, 6Mhz; Product Range Bourns Jw Miller - 63K4132 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 470Uh, 50Ma, 10%, 6Mhz; Product Range Bourns Jw Miller
63K4132
Rf Choke, 470Uh, 50Ma, 10%, 6Mhz; Product Range Bourns Jw Miller 63K4132
RF CHOKE, 470UH, 50MA, 10%, 6MHZ; Product Range:8230 Series; Inductance:470µH; DC Current Rating:50mA; DC Resistance Max:42ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:6MHz; Case Dimensions:3.05mm x 7.62mm RoHS Compliant: Yes

RF CHOKE, 470UH, 50MA, 10%, 6MHZ; Product Range:8230 Series; Inductance:470µH; DC Current Rating:50mA; DC Resistance Max:42ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:6MHz; Case Dimensions:3.05mm x 7.62mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M8201-ND 63K4132
Product Name Fixed Inductors Rf Choke, 470Uh, 50Ma, 10%, 6Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2682SUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1910172P - RS Components, Ltd.
Specs
Inductance Range 47 microH
DCR 7 ohms
Rated DC Current 85 milliamps
View Details
Common Mode Chokes - 486-3-127-599-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details