Bourns, Inc. Fixed Inductors 8230-82-RC

Description
390µH Unshielded Wirewound Inductor 55mA 35Ohm Max Axial
Request a Quote Datasheet
Description
390µH Unshielded Wirewound Inductor 55mA 35Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8200-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8200-ND
Fixed Inductors M8200-ND
390µH Unshielded Wirewound Inductor 55mA 35Ohm Max Axial

390µH Unshielded Wirewound Inductor 55mA 35Ohm Max Axial

Buy Now Datasheet
Rf Choke, 390Uh, 55Ma, 10%, 6.5Mhz; Product Range Bourns Jw Miller - 63K4131 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 390Uh, 55Ma, 10%, 6.5Mhz; Product Range Bourns Jw Miller
63K4131
Rf Choke, 390Uh, 55Ma, 10%, 6.5Mhz; Product Range Bourns Jw Miller 63K4131
RF CHOKE, 390UH, 55MA, 10%, 6.5MHZ; Product Range:8230 Series; Inductance:390µH; DC Current Rating:55mA; DC Resistance Max:35ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:6.6MHz; Case Dimensions:3.05mm x 7.62mm RoHS Compliant: Yes

RF CHOKE, 390UH, 55MA, 10%, 6.5MHZ; Product Range:8230 Series; Inductance:390µH; DC Current Rating:55mA; DC Resistance Max:35ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:6.6MHz; Case Dimensions:3.05mm x 7.62mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M8200-ND 63K4131
Product Name Fixed Inductors Rf Choke, 390Uh, 55Ma, 10%, 6.5Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J154JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1910784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
Q Factor 35
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N9 0201DS-7N9XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers