Bourns, Inc. Fixed Inductors 8230-80-RC

Description
330µH Unshielded Wirewound Inductor 62mA 28Ohm Max Axial
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 62mA 28Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8199-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8199-ND
Fixed Inductors M8199-ND
330µH Unshielded Wirewound Inductor 62mA 28Ohm Max Axial

330µH Unshielded Wirewound Inductor 62mA 28Ohm Max Axial

Buy Now Datasheet
330uH Inductor and Choke - 71-8230-80-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330uH Inductor and Choke
71-8230-80-RC
330uH Inductor and Choke 71-8230-80-RC
Power Inductors - Leaded 330uH 10% Product overview: 8230-80-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8230-80-RC can be used for catalog matching and distributor lookup.

Power Inductors - Leaded 330uH 10% Product overview: 8230-80-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8230-80-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rf Choke, 330Uh, 62Ma, 10%, 7Mhz; Product Range Bourns Jw Miller - 63K4130 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 330Uh, 62Ma, 10%, 7Mhz; Product Range Bourns Jw Miller
63K4130
Rf Choke, 330Uh, 62Ma, 10%, 7Mhz; Product Range Bourns Jw Miller 63K4130
RF CHOKE, 330UH, 62MA, 10%, 7MHZ; Product Range:8230 Series; Inductance:330µH; DC Current Rating:62mA; DC Resistance Max:28ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:4MHz; Case Dimensions:3.05mm x 7.62mm RoHS Compliant: Yes

RF CHOKE, 330UH, 62MA, 10%, 7MHZ; Product Range:8230 Series; Inductance:330µH; DC Current Rating:62mA; DC Resistance Max:28ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:4MHz; Case Dimensions:3.05mm x 7.62mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - 8230-80-RC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
8230-80-RC
Fixed Inductors 8230-80-RC
FIXED IND 330UH 62MA 28 OHM TH

FIXED IND 330UH 62MA 28 OHM TH

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors Inductors, Coils, and Chokes
Product Number M8199-ND 71-8230-80-RC 63K4130 8230-80-RC
Product Name Fixed Inductors 330uH Inductor and Choke Rf Choke, 330Uh, 62Ma, 10%, 7Mhz; Product Range Bourns Jw Miller Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole; Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
High Current Rod Core Inductor - FIRCH-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 7.22 microH
DCR 0.0261 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2335JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details