Bourns, Inc. 180uH Inductor and Choke 8230-74-RC

Description
Power Inductors - Leaded 180uH 10% Product overview: 8230-74-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8230-74-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Inductors - Leaded 180uH 10% Product overview: 8230-74-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8230-74-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
180uH Inductor and Choke - 71-8230-74-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180uH Inductor and Choke
71-8230-74-RC
180uH Inductor and Choke 71-8230-74-RC
Power Inductors - Leaded 180uH 10% Product overview: 8230-74-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8230-74-RC can be used for catalog matching and distributor lookup.

Power Inductors - Leaded 180uH 10% Product overview: 8230-74-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8230-74-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8196-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8196-ND
Fixed Inductors M8196-ND
180µH Unshielded Wirewound Inductor 79mA 17Ohm Max Axial

180µH Unshielded Wirewound Inductor 79mA 17Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-8230-74-RC M8196-ND
Product Name 180uH Inductor and Choke Fixed Inductors
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 180 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Packing Method Bulk Bulk
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CMT-8114-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0805-J334JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details