Bourns, Inc. Fixed Inductors 8230-72-RC

Description
150µH Unshielded Wirewound Inductor 85mA 15Ohm Max Axial
Request a Quote Datasheet
Description
150µH Unshielded Wirewound Inductor 85mA 15Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8195-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8195-ND
Fixed Inductors M8195-ND
150µH Unshielded Wirewound Inductor 85mA 15Ohm Max Axial

150µH Unshielded Wirewound Inductor 85mA 15Ohm Max Axial

Buy Now Datasheet
150UH 85MA 15 OHM Inductor and Choke - 71-8230-72-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150UH 85MA 15 OHM Inductor and Choke
71-8230-72-RC
150UH 85MA 15 OHM Inductor and Choke 71-8230-72-RC
FIXED IND 150UH 85MA 15 OHM TH Product overview: 8230-72-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 85MA, 15 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 85MA, 15 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8230-72-RC can be used for catalog matching and distributor lookup.

FIXED IND 150UH 85MA 15 OHM TH Product overview: 8230-72-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 85MA, 15 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 85MA, 15 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8230-72-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rf Choke, 150Uh, 85Ma, 10%, 11Mhz; Product Range Bourns Jw Miller - 63K4126 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 150Uh, 85Ma, 10%, 11Mhz; Product Range Bourns Jw Miller
63K4126
Rf Choke, 150Uh, 85Ma, 10%, 11Mhz; Product Range Bourns Jw Miller 63K4126
RF CHOKE, 150UH, 85MA, 10%, 11MHZ; Product Range:8230 Series; Inductance:150µH; DC Current Rating:85mA; DC Resistance Max:15ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:11MHz; Case Dimensions:3.05mm x 7.62mm RoHS Compliant: Yes

RF CHOKE, 150UH, 85MA, 10%, 11MHZ; Product Range:8230 Series; Inductance:150µH; DC Current Rating:85mA; DC Resistance Max:15ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:11MHz; Case Dimensions:3.05mm x 7.62mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number M8195-ND 71-8230-72-RC 63K4126
Product Name Fixed Inductors 150UH 85MA 15 OHM Inductor and Choke Rf Choke, 150Uh, 85Ma, 10%, 11Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data