Bourns, Inc. Fixed Inductors 8230-68

Description
100µH Unshielded Wirewound Inductor 125mA 8Ohm Max Axial
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 125mA 8Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8037-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8037-ND
Fixed Inductors M8037-ND
100µH Unshielded Wirewound Inductor 125mA 8Ohm Max Axial

100µH Unshielded Wirewound Inductor 125mA 8Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M8037-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J683JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176780-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.5600 microH
View Details
Leaded Inductors - 1910633P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 3 ohms
Rated DC Current 270 milliamps
Lead Style Axial
View Details