FIXED IND 100UH 125MA 8 OHM TH Product overview: 8230-68-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 125MA, 8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 125MA, 8 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8230-68-RC can be used for catalog matching and distributor lookup.
100µH Unshielded Wirewound Inductor 125mA 8Ohm Max Axial
INDUCTOR, AXIAL, CONFORMAL, 100UH, +/-10%, 8 OHM DCR MAX
INDUCTOR, 100UH, +10%, 13MHz, AXIAL; Product Range:8230 Series; Inductance:100µH; DC Current Rating:125mA; DC Resistance Max:8ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:13MHz; Case Dimensions:3.05mm x 7.62mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-8230-68-RC | M8193-ND | 70155044 | 63K4124 |
| Product Name | 100UH 125MA 8 OHM Inductor and Choke | Fixed Inductors | INDUCTOR, AXIAL, CONFORMAL, 100UH, +/-10%, 8 OHM DCR MAX | Inductor, 100Uh, +10%, 13Mhz, Axial; Product Range Bourns Jw Miller |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Mounting Option | Through Hole | Through Hole | ||
| Technology | Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | ||
| Inductance Range | 100 microH | 100 microH |