Bourns, Inc. Fixed Inductors 8230-66-RC

Description
82µH Unshielded Wirewound Inductor 130mA 7.3Ohm Max Axial
Request a Quote Datasheet
Description
82µH Unshielded Wirewound Inductor 130mA 7.3Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8192-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8192-ND
Fixed Inductors M8192-ND
82µH Unshielded Wirewound Inductor 130mA 7.3Ohm Max Axial

82µH Unshielded Wirewound Inductor 130mA 7.3Ohm Max Axial

Buy Now Datasheet
82uH Inductor and Choke - 71-8230-66-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
82uH Inductor and Choke
71-8230-66-RC
82uH Inductor and Choke 71-8230-66-RC
Power Inductors - Leaded 82uH 10% Product overview: 8230-66-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 82uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8230-66-RC can be used for catalog matching and distributor lookup.

Power Inductors - Leaded 82uH 10% Product overview: 8230-66-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 82uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8230-66-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rf Choke, 82Uh, 130Ma, 10%, 14Mhz; Product Range Bourns Jw Miller - 63K4123 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 82Uh, 130Ma, 10%, 14Mhz; Product Range Bourns Jw Miller
63K4123
Rf Choke, 82Uh, 130Ma, 10%, 14Mhz; Product Range Bourns Jw Miller 63K4123
RF CHOKE, 82UH, 130MA, 10%, 14MHZ; Product Range:8230 Series; Inductance:82µH; DC Current Rating:130mA; DC Resistance Max:7.3ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:14MHz; Case Dimensions:3.05mm x 7.62mm RoHS Compliant: Yes

RF CHOKE, 82UH, 130MA, 10%, 14MHZ; Product Range:8230 Series; Inductance:82µH; DC Current Rating:130mA; DC Resistance Max:7.3ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:14MHz; Case Dimensions:3.05mm x 7.62mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number M8192-ND 71-8230-66-RC 63K4123
Product Name Fixed Inductors 82uH Inductor and Choke Rf Choke, 82Uh, 130Ma, 10%, 14Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J393JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
100uH 100KHz 1.8A Inductor and Choke - 71-DU1971-101M - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 20 (+/- %)
View Details
0201HL (0603) High Inductance Miniature Chip Inductors - 0201HL-22N 0201HL-22NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details