Bourns, Inc. Fixed Inductors 8230-62-RC

Description
56µH Unshielded Wirewound Inductor 145mA 5.7Ohm Max Axial
Request a Quote Datasheet
Description
56µH Unshielded Wirewound Inductor 145mA 5.7Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8190-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8190-ND
Fixed Inductors M8190-ND
56µH Unshielded Wirewound Inductor 145mA 5.7Ohm Max Axial

56µH Unshielded Wirewound Inductor 145mA 5.7Ohm Max Axial

Buy Now Datasheet
56UH 145MA 5.7 OHM Inductor and Choke - 71-8230-62-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
56UH 145MA 5.7 OHM Inductor and Choke
71-8230-62-RC
56UH 145MA 5.7 OHM Inductor and Choke 71-8230-62-RC
FIXED IND 56UH 145MA 5.7 OHM TH Product overview: 8230-62-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56UH, 145MA, 5.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 56UH, 145MA, 5.7 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8230-62-RC can be used for catalog matching and distributor lookup.

FIXED IND 56UH 145MA 5.7 OHM TH Product overview: 8230-62-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56UH, 145MA, 5.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 56UH, 145MA, 5.7 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8230-62-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rf Choke, 56Uh, 145Ma, 10%, 18Mhz; Product Range Bourns Jw Miller - 63K4121 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 56Uh, 145Ma, 10%, 18Mhz; Product Range Bourns Jw Miller
63K4121
Rf Choke, 56Uh, 145Ma, 10%, 18Mhz; Product Range Bourns Jw Miller 63K4121
RF CHOKE, 56UH, 145MA, 10%, 18MHZ; Product Range:8230 Series; Inductance:56µH; DC Current Rating:145mA; DC Resistance Max:5.7ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:18MHz; Self Resonant Frequency Min:18MHz RoHS Compliant: Yes

RF CHOKE, 56UH, 145MA, 10%, 18MHZ; Product Range:8230 Series; Inductance:56µH; DC Current Rating:145mA; DC Resistance Max:5.7ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:18MHz; Self Resonant Frequency Min:18MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number M8190-ND 71-8230-62-RC 63K4121
Product Name Fixed Inductors 56UH 145MA 5.7 OHM Inductor and Choke Rf Choke, 56Uh, 145Ma, 10%, 18Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Smoothing Filter Chokes - C-7X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 90 milliamps
DCR 270 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2685JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details