47µH Unshielded Wirewound Inductor 165mA 4.5Ohm Max Axial
FIXED IND 47UH 165MA 4.5 OHM TH Product overview: 8230-60-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 165MA, 4.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 165MA, 4.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8230-60-RC can be used for catalog matching and distributor lookup.
RF CHOKE, 47UH, 165MA, 10%, 20MHZ; Product Range:8230 Series; Inductance:47µH; DC Current Rating:165mA; DC Resistance Max:4.5ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:20MHz; Case Dimensions:3.05mm x 7.62mm RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | RF Inductors |
| Product Number | M8189-ND | 71-8230-60-RC | 63K4120 |
| Product Name | Fixed Inductors | 47UH 165MA 4.5 OHM Inductor and Choke | Rf Choke, 47Uh, 165Ma, 10%, 20Mhz; Product Range Bourns Jw Miller |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Mounting Option | Through Hole | Through Hole | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |