Bourns, Inc. Fixed Inductors 8230-58-RC

Description
39µH Unshielded Wirewound Inductor 180mA 3.6Ohm Max Axial
Request a Quote Datasheet
Description
39µH Unshielded Wirewound Inductor 180mA 3.6Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8188-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8188-ND
Fixed Inductors M8188-ND
39µH Unshielded Wirewound Inductor 180mA 3.6Ohm Max Axial

39µH Unshielded Wirewound Inductor 180mA 3.6Ohm Max Axial

Buy Now Datasheet
Rf Choke, 39Uh, 180Ma, 10%, 22Mhz; Product Range Bourns Jw Miller - 63K4119 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 39Uh, 180Ma, 10%, 22Mhz; Product Range Bourns Jw Miller
63K4119
Rf Choke, 39Uh, 180Ma, 10%, 22Mhz; Product Range Bourns Jw Miller 63K4119
RF CHOKE, 39UH, 180MA, 10%, 22MHZ; Product Range:8230 Series; Inductance:39µH; DC Current Rating:180mA; DC Resistance Max:3.6ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:22MHz; Self Resonant Frequency Min:22MHz RoHS Compliant: Yes

RF CHOKE, 39UH, 180MA, 10%, 22MHZ; Product Range:8230 Series; Inductance:39µH; DC Current Rating:180mA; DC Resistance Max:3.6ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:22MHz; Self Resonant Frequency Min:22MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M8188-ND 63K4119
Product Name Fixed Inductors Rf Choke, 39Uh, 180Ma, 10%, 22Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 960mA Inductor and Choke - 71-0402CS-2N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0022 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1910504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 15 microH
Q Factor 60
View Details