Bourns, Inc. Fixed Inductors 8230-48-RC

Description
15µH Unshielded Wirewound Inductor 205mA 2.8Ohm Max Axial
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 205mA 2.8Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8183-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8183-ND
Fixed Inductors M8183-ND
15µH Unshielded Wirewound Inductor 205mA 2.8Ohm Max Axial

15µH Unshielded Wirewound Inductor 205mA 2.8Ohm Max Axial

Buy Now Datasheet
15uH Inductor and Choke - 71-8230-48-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15uH Inductor and Choke
71-8230-48-RC
15uH Inductor and Choke 71-8230-48-RC
Power Inductors - Leaded 15uH 10% Product overview: 8230-48-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8230-48-RC can be used for catalog matching and distributor lookup.

Power Inductors - Leaded 15uH 10% Product overview: 8230-48-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8230-48-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 15Uh, +10%, 35Mhz, Axial; Product Range Bourns Jw Miller - 63K4114 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, +10%, 35Mhz, Axial; Product Range Bourns Jw Miller
63K4114
Inductor, 15Uh, +10%, 35Mhz, Axial; Product Range Bourns Jw Miller 63K4114
INDUCTOR, 15UH, +10%, 35MHz, AXIAL; Product Range:8230 Series; Inductance:15µH; DC Current Rating:205mA; DC Resistance Max:2.8ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:35MHz; Case Dimensions:3.05mm x 7.62mm RoHS Compliant: Yes

INDUCTOR, 15UH, +10%, 35MHz, AXIAL; Product Range:8230 Series; Inductance:15µH; DC Current Rating:205mA; DC Resistance Max:2.8ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:35MHz; Case Dimensions:3.05mm x 7.62mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8183-ND 71-8230-48-RC 63K4114
Product Name Fixed Inductors 15uH Inductor and Choke Inductor, 15Uh, +10%, 35Mhz, Axial; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 35.48 to ? microH
Rated DC Current 3400 milliamps
View Details
4 suppliers
Fixed Inductors - 1674-CL0402-2104JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details