Bourns, Inc. 12uH Inductor and Choke 8230-46-RC

Description
Power Inductors - Leaded 12uH 10% Product overview: 8230-46-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8230-46-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Inductors - Leaded 12uH 10% Product overview: 8230-46-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8230-46-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12uH Inductor and Choke - 71-8230-46-RC - ERSAELECTRONICS PTE. LTD.
Singapore
12uH Inductor and Choke
71-8230-46-RC
12uH Inductor and Choke 71-8230-46-RC
Power Inductors - Leaded 12uH 10% Product overview: 8230-46-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8230-46-RC can be used for catalog matching and distributor lookup.

Power Inductors - Leaded 12uH 10% Product overview: 8230-46-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8230-46-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8182-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8182-ND
Fixed Inductors M8182-ND
12µH Unshielded Wirewound Inductor 210mA 2.7Ohm Max Axial

12µH Unshielded Wirewound Inductor 210mA 2.7Ohm Max Axial

Buy Now Datasheet
Rf Choke, 12Uh, 210Ma, 10%, 40Mhz; Product Range Bourns Jw Miller - 63K4113 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 12Uh, 210Ma, 10%, 40Mhz; Product Range Bourns Jw Miller
63K4113
Rf Choke, 12Uh, 210Ma, 10%, 40Mhz; Product Range Bourns Jw Miller 63K4113
RF CHOKE, 12UH, 210MA, 10%, 40MHZ; Product Range:8230 Series; Inductance:12µH; DC Current Rating:210mA; DC Resistance Max:2.7ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:40MHz; Case Dimensions:3.05mm x 7.62mm RoHS Compliant: Yes

RF CHOKE, 12UH, 210MA, 10%, 40MHZ; Product Range:8230 Series; Inductance:12µH; DC Current Rating:210mA; DC Resistance Max:2.7ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:40MHz; Case Dimensions:3.05mm x 7.62mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-8230-46-RC M8182-ND 63K4113
Product Name 12uH Inductor and Choke Fixed Inductors Rf Choke, 12Uh, 210Ma, 10%, 40Mhz; Product Range Bourns Jw Miller
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 12 microH 12 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Packing Method Bulk Bulk
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1857961 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
Standards and Certifications RoHS
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details