Bourns, Inc. 6.8uH Inductor and Choke 8230-40-RC

Description
Power Inductors - Leaded 6.8uH 10% Product overview: 8230-40-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8230-40-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Inductors - Leaded 6.8uH 10% Product overview: 8230-40-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8230-40-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.8uH Inductor and Choke - 71-8230-40-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8uH Inductor and Choke
71-8230-40-RC
6.8uH Inductor and Choke 71-8230-40-RC
Power Inductors - Leaded 6.8uH 10% Product overview: 8230-40-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8230-40-RC can be used for catalog matching and distributor lookup.

Power Inductors - Leaded 6.8uH 10% Product overview: 8230-40-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8230-40-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8179-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8179-ND
Fixed Inductors M8179-ND
6.8µH Unshielded Wirewound Inductor 245mA 2Ohm Max Axial

6.8µH Unshielded Wirewound Inductor 245mA 2Ohm Max Axial

Buy Now Datasheet
Rf Choke, 6.8Uh, 245Ma, 10%, 60Mhz; Product Range Bourns Jw Miller - 63K4110 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 6.8Uh, 245Ma, 10%, 60Mhz; Product Range Bourns Jw Miller
63K4110
Rf Choke, 6.8Uh, 245Ma, 10%, 60Mhz; Product Range Bourns Jw Miller 63K4110
RF CHOKE, 6.8UH, 245MA, 10%, 60MHZ; Product Range:8230 Series; Inductance:6.8µH; DC Current Rating:245mA; DC Resistance Max:2ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:60MHz; Case Dimensions:3.05mm x 7.62mm RoHS Compliant: Yes

RF CHOKE, 6.8UH, 245MA, 10%, 60MHZ; Product Range:8230 Series; Inductance:6.8µH; DC Current Rating:245mA; DC Resistance Max:2ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:60MHz; Case Dimensions:3.05mm x 7.62mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-8230-40-RC M8179-ND 63K4110
Product Name 6.8uH Inductor and Choke Fixed Inductors Rf Choke, 6.8Uh, 245Ma, 10%, 60Mhz; Product Range Bourns Jw Miller
Technology RF Choke
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 6.8 microH 6.8 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Packing Method Bulk Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC06E110TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 119
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1349481 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 51 microH
View Details
Common Mode Chokes - 486-5775-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details