4.7µH Unshielded Wirewound Inductor 320mA 1.2Ohm Max Axial
INDUCTOR, 4.7UH, ±10%, 75MHz, AXIAL; Product Range:8230 Series; Inductance:4.7µH; DC Current Rating:320mA; DC Resistance Max:1.2ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:75MHz; Self Resonant Frequency Min:75MHz RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | M8177-ND | 63K4108 |
| Product Name | Fixed Inductors | Inductor, 4.7Uh, ±10%, 75Mhz, Axial; Product Range Bourns Jw Miller |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | |
| Mounting Option | Through Hole | |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |