Bourns, Inc. Fixed Inductors 8230-32-RC

Description
3.3µH Unshielded Wirewound Inductor 380mA 850mOhm Max Axial
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 380mA 850mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8175-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8175-ND
Fixed Inductors M8175-ND
3.3µH Unshielded Wirewound Inductor 380mA 850mOhm Max Axial

3.3µH Unshielded Wirewound Inductor 380mA 850mOhm Max Axial

Buy Now Datasheet
3.3uH Inductor and Choke - 71-8230-32-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3uH Inductor and Choke
71-8230-32-RC
3.3uH Inductor and Choke 71-8230-32-RC
Power Inductors - Leaded 3.3uH 10% Product overview: 8230-32-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8230-32-RC can be used for catalog matching and distributor lookup.

Power Inductors - Leaded 3.3uH 10% Product overview: 8230-32-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8230-32-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8175-ND 71-8230-32-RC
Product Name Fixed Inductors 3.3uH Inductor and Choke
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 154 to ? microH
Rated DC Current 5700 milliamps
View Details
4 suppliers
Fixed Inductors - 1674-CL0603-J563JAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details