Bourns, Inc. 2.2uH Inductor and Choke 8230-28-RC

Description
Power Inductors - Leaded 2.2uH 10% Product overview: 8230-28-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8230-28-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Inductors - Leaded 2.2uH 10% Product overview: 8230-28-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8230-28-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2uH Inductor and Choke - 71-8230-28-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2uH Inductor and Choke
71-8230-28-RC
2.2uH Inductor and Choke 71-8230-28-RC
Power Inductors - Leaded 2.2uH 10% Product overview: 8230-28-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8230-28-RC can be used for catalog matching and distributor lookup.

Power Inductors - Leaded 2.2uH 10% Product overview: 8230-28-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8230-28-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8173-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8173-ND
Fixed Inductors M8173-ND
2.2µH Unshielded Wirewound Inductor 550mA 400mOhm Max Axial

2.2µH Unshielded Wirewound Inductor 550mA 400mOhm Max Axial

Buy Now Datasheet
Inductor, 2.2Uh, ±10%, 115Mhz, Axial; Product Range Bourns Jw Miller - 63K4104 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, ±10%, 115Mhz, Axial; Product Range Bourns Jw Miller
63K4104
Inductor, 2.2Uh, ±10%, 115Mhz, Axial; Product Range Bourns Jw Miller 63K4104
INDUCTOR, 2.2UH, ±10%, 115MHz, AXIAL; Product Range:8230 Series; Inductance:2.2µH; DC Current Rating:550mA; DC Resistance Max:0.4ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:115MHz; Case Dimensions:3.05mm x 7.62mm RoHS Compliant: Yes

INDUCTOR, 2.2UH, ±10%, 115MHz, AXIAL; Product Range:8230 Series; Inductance:2.2µH; DC Current Rating:550mA; DC Resistance Max:0.4ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:115MHz; Case Dimensions:3.05mm x 7.62mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-8230-28-RC M8173-ND 63K4104
Product Name 2.2uH Inductor and Choke Fixed Inductors Inductor, 2.2Uh, ±10%, 115Mhz, Axial; Product Range Bourns Jw Miller
Technology RF Choke
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 2.2 microH 2.2 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Packing Method Bulk Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402CS-3N3XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
AX97 Series SMD Power Shielded Inductors - AX97-304R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0200 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3121-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers