Power Inductors - Leaded 1.2uH 10% Product overview: 8230-22-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8230-22-RC can be used for catalog matching and distributor lookup.
1.2µH Unshielded Wirewound Inductor 825mA 180mOhm Max Axial
RF CHOKE, 1.2UH, 825MA, 10%, 150MHZ; Product Range:8230 Series; Inductance:1.2µH; DC Current Rating:825mA; DC Resistance Max:0.18ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:150MHz; Case Dimensions:3.05mm x 7.62mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | RF Inductors |
| Product Number | 71-8230-22-RC | M8170-ND | 63K4101 |
| Product Name | 1.2uH Inductor and Choke | Fixed Inductors | Rf Choke, 1.2Uh, 825Ma, 10%, 150Mhz; Product Range Bourns Jw Miller |
| Technology | RF Choke | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 1.2 microH | 1.2 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |
| Packing Method | Bulk | Bulk |