Power Inductors - Leaded 1.0uH 10% Product overview: 8230-20-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.0uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8230-20-RC can be used for catalog matching and distributor lookup.
1µH Unshielded Wirewound Inductor 350mA 1Ohm Max Axial
INDUCTOR, 1UH, +10%, 230MHz, AXIAL; Product Range:8230 Series; Inductance:1µH; DC Current Rating:350mA; DC Resistance Max:1ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:230MHz; Case Dimensions:3.05mm x 7.62mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-8230-20-RC | M8169-ND | 63K4100 |
| Product Name | 1.0uH Inductor and Choke | Fixed Inductors | Inductor, 1Uh, +10%, 230Mhz, Axial; Product Range Bourns Jw Miller |
| Technology | RF Choke | Wirewound | |
| Core Material | Phenolic | Phenolic | |
| Inductance Range | 1 microH | 1 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |
| Packing Method | Bulk | Bulk |