Bourns, Inc. Fixed Inductors 8230-14-RC

Description
560nH Unshielded Wirewound Inductor 495mA 500mOhm Max Axial
Request a Quote Datasheet
Description
560nH Unshielded Wirewound Inductor 495mA 500mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8166-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8166-ND
Fixed Inductors M8166-ND
560nH Unshielded Wirewound Inductor 495mA 500mOhm Max Axial

560nH Unshielded Wirewound Inductor 495mA 500mOhm Max Axial

Buy Now Datasheet
495MA 500MOHM Inductor and Choke - 71-8230-14-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
495MA 500MOHM Inductor and Choke
71-8230-14-RC
495MA 500MOHM Inductor and Choke 71-8230-14-RC
FIXED IND 560NH 495MA 500MOHM TH Product overview: 8230-14-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 495MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 495MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8230-14-RC can be used for catalog matching and distributor lookup.

FIXED IND 560NH 495MA 500MOHM TH Product overview: 8230-14-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 495MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 495MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8230-14-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rf Choke, 560Nh, 495Ma, 10%, 300Mhz; Product Range Bourns Jw Miller - 63K4097 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 560Nh, 495Ma, 10%, 300Mhz; Product Range Bourns Jw Miller
63K4097
Rf Choke, 560Nh, 495Ma, 10%, 300Mhz; Product Range Bourns Jw Miller 63K4097
RF CHOKE, 560NH, 495MA, 10%, 300MHZ; Product Range:8230 Series; Inductance:560nH; DC Current Rating:495mA; DC Resistance Max:0.5ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:300MHz; Case Dimensions:3.05mm x 7.62mm RoHS Compliant: Yes

RF CHOKE, 560NH, 495MA, 10%, 300MHZ; Product Range:8230 Series; Inductance:560nH; DC Current Rating:495mA; DC Resistance Max:0.5ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:300MHz; Case Dimensions:3.05mm x 7.62mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number M8166-ND 71-8230-14-RC 63K4097
Product Name Fixed Inductors 495MA 500MOHM Inductor and Choke Rf Choke, 560Nh, 495Ma, 10%, 300Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Wirewound Wirewound
Core Material Phenolic Phenolic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-201 0402AF-201XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678538 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details