Bourns, Inc. Fixed Inductors 8230-12-RC

Description
470nH Unshielded Wirewound Inductor 590mA 350mOhm Max Axial
Request a Quote Datasheet
Description
470nH Unshielded Wirewound Inductor 590mA 350mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8165-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8165-ND
Fixed Inductors M8165-ND
470nH Unshielded Wirewound Inductor 590mA 350mOhm Max Axial

470nH Unshielded Wirewound Inductor 590mA 350mOhm Max Axial

Buy Now Datasheet
0.47uH Inductor and Choke - 71-8230-12-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.47uH Inductor and Choke
71-8230-12-RC
0.47uH Inductor and Choke 71-8230-12-RC
Power Inductors - Leaded 0.47uH 10% Product overview: 8230-12-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.47uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8230-12-RC can be used for catalog matching and distributor lookup.

Power Inductors - Leaded 0.47uH 10% Product overview: 8230-12-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.47uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8230-12-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rf Choke, 470Nh, 590Ma, 10%, 340Mhz; Product Range Bourns Jw Miller - 63K4096 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 470Nh, 590Ma, 10%, 340Mhz; Product Range Bourns Jw Miller
63K4096
Rf Choke, 470Nh, 590Ma, 10%, 340Mhz; Product Range Bourns Jw Miller 63K4096
RF CHOKE, 470NH, 590MA, 10%, 340MHZ; Product Range:8230 Series; Inductance:470nH; DC Current Rating:590mA; DC Resistance Max:0.35ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:340MHz; Case Dimensions:3.05mm x 7.62mm RoHS Compliant: Yes

RF CHOKE, 470NH, 590MA, 10%, 340MHZ; Product Range:8230 Series; Inductance:470nH; DC Current Rating:590mA; DC Resistance Max:0.35ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:340MHz; Case Dimensions:3.05mm x 7.62mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number M8165-ND 71-8230-12-RC 63K4096
Product Name Fixed Inductors 0.47uH Inductor and Choke Rf Choke, 470Nh, 590Ma, 10%, 340Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Technology Wirewound
Core Material Phenolic Phenolic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2124JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1620249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2200 microH
Lead Style Axial; Axial
View Details
Fixed Inductors - 486-5705-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details