Bourns, Inc. Fixed Inductors 8230-10-RC

Description
390nH Unshielded Wirewound Inductor 640mA 300mOhm Max Axial
Request a Quote Datasheet
Description
390nH Unshielded Wirewound Inductor 640mA 300mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8164-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8164-ND
Fixed Inductors M8164-ND
390nH Unshielded Wirewound Inductor 640mA 300mOhm Max Axial

390nH Unshielded Wirewound Inductor 640mA 300mOhm Max Axial

Buy Now Datasheet
640MA 300MOHM Inductor and Choke - 71-8230-10-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
640MA 300MOHM Inductor and Choke
71-8230-10-RC
640MA 300MOHM Inductor and Choke 71-8230-10-RC
FIXED IND 390NH 640MA 300MOHM TH Product overview: 8230-10-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 640MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8230-10-RC can be used for catalog matching and distributor lookup.

FIXED IND 390NH 640MA 300MOHM TH Product overview: 8230-10-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 640MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8230-10-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rf Choke, 390Nh, 640Ma, 10%, 380Mhz; Product Range Bourns Jw Miller - 63K4095 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 390Nh, 640Ma, 10%, 380Mhz; Product Range Bourns Jw Miller
63K4095
Rf Choke, 390Nh, 640Ma, 10%, 380Mhz; Product Range Bourns Jw Miller 63K4095
RF CHOKE, 390NH, 640MA, 10%, 380MHZ; Product Range:8230 Series; Inductance:390nH; DC Current Rating:640mA; DC Resistance Max:0.3ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:380MHz; Case Dimensions:3.05mm x 7.62mm RoHS Compliant: Yes

RF CHOKE, 390NH, 640MA, 10%, 380MHZ; Product Range:8230 Series; Inductance:390nH; DC Current Rating:640mA; DC Resistance Max:0.3ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:380MHz; Case Dimensions:3.05mm x 7.62mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number M8164-ND 71-8230-10-RC 63K4095
Product Name Fixed Inductors 640MA 300MOHM Inductor and Choke Rf Choke, 390Nh, 640Ma, 10%, 380Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Wirewound Wirewound
Core Material Phenolic Phenolic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1620138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1600 microH
Lead Style Radial; Radial
View Details
100uH 6A 25mOhm Inductor and Choke - 839-DSO1-40-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details