Bourns, Inc. Fixed Inductors 8230-08-RC

Description
330nH Unshielded Wirewound Inductor 780mA 200mOhm Max Axial
Request a Quote Datasheet
Description
330nH Unshielded Wirewound Inductor 780mA 200mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8163-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8163-ND
Fixed Inductors M8163-ND
330nH Unshielded Wirewound Inductor 780mA 200mOhm Max Axial

330nH Unshielded Wirewound Inductor 780mA 200mOhm Max Axial

Buy Now Datasheet
780MA 200MOHM Inductor and Choke - 71-8230-08-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
780MA 200MOHM Inductor and Choke
71-8230-08-RC
780MA 200MOHM Inductor and Choke 71-8230-08-RC
FIXED IND 330NH 780MA 200MOHM TH Product overview: 8230-08-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 780MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 780MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8230-08-RC can be used for catalog matching and distributor lookup.

FIXED IND 330NH 780MA 200MOHM TH Product overview: 8230-08-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 780MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 780MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8230-08-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rf Choke, 330Nh, 780Ma, 10%, 410Mhz; Product Range Bourns Jw Miller - 63K4094 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 330Nh, 780Ma, 10%, 410Mhz; Product Range Bourns Jw Miller
63K4094
Rf Choke, 330Nh, 780Ma, 10%, 410Mhz; Product Range Bourns Jw Miller 63K4094
RF CHOKE, 330NH, 780MA, 10%, 410MHZ; Product Range:8230 Series; Inductance:330nH; DC Current Rating:780mA; DC Resistance Max:0.2ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:410MHz; Case Dimensions:3.05mm x 7.62mm RoHS Compliant: Yes

RF CHOKE, 330NH, 780MA, 10%, 410MHZ; Product Range:8230 Series; Inductance:330nH; DC Current Rating:780mA; DC Resistance Max:0.2ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:410MHz; Case Dimensions:3.05mm x 7.62mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number M8163-ND 71-8230-08-RC 63K4094
Product Name Fixed Inductors 780MA 200MOHM Inductor and Choke Rf Choke, 330Nh, 780Ma, 10%, 410Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Wirewound Wirewound
Core Material Phenolic Phenolic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CME2425-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-J104JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details