Bourns, Inc. Fixed Inductors 8230-02

Description
180nH Unshielded Wirewound Inductor 1.01A 120mOhm Max Axial
Request a Quote Datasheet
Description
180nH Unshielded Wirewound Inductor 1.01A 120mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8004-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8004-ND
Fixed Inductors M8004-ND
180nH Unshielded Wirewound Inductor 1.01A 120mOhm Max Axial

180nH Unshielded Wirewound Inductor 1.01A 120mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M8004-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Technology Wirewound
Core Material Phenolic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details
Chokes - 2-1624116-7 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 60 ohms
View Details
Specs
Application RF Choke
View Details