Bourns, Inc. Rotary Potentiometers, Rheostats 81C1A-E28-A20L

Description
100k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W PC Pins
Request a Quote Datasheet
Description
100k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 81C1A-E28-A20L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
81C1A-E28-A20L-ND
Rotary Potentiometers, Rheostats 81C1A-E28-A20L-ND
100k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W PC Pins

100k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W PC Pins

Buy Now Datasheet
Rotary Potentiometer, 100Kohm, ±10%; Track Resistance Bourns - 17M5187 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 100Kohm, ±10%; Track Resistance Bourns
17M5187
Rotary Potentiometer, 100Kohm, ±10%; Track Resistance Bourns 17M5187
ROTARY POTENTIOMETER, 100KOHM, ±10%; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:81 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:3.18mm RoHS Compliant: Yes

ROTARY POTENTIOMETER, 100KOHM, ±10%; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:81 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:3.18mm RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 81C1A-E28-A20L - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
81C1A-E28-A20L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 81C1A-E28-A20L
POT 100K OHM 2W CERMET LINEAR

POT 100K OHM 2W CERMET LINEAR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 81C1A-E28-A20L-ND 17M5187 81C1A-E28-A20L
Product Name Rotary Potentiometers, Rheostats Rotary Potentiometer, 100Kohm, ±10%; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Cermet
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614973-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers