Bourns, Inc. Rotary Potentiometers, Rheostats 81C1A-E28-A18L

Description
50k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W PC Pins
Request a Quote Datasheet
Description
50k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 81C1A-E28-A18L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
81C1A-E28-A18L-ND
Rotary Potentiometers, Rheostats 81C1A-E28-A18L-ND
50k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W PC Pins

50k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W PC Pins

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 81C1A-E28-A18L - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
81C1A-E28-A18L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 81C1A-E28-A18L
POT 50K OHM 2W CERMET LINEAR

POT 50K OHM 2W CERMET LINEAR

Supplier's Site
Cermet Potentiometer, 50Kohm 10% 2W; Track Resistance Bourns - 10M7121 - Newark, An Avnet Company
Chicago, IL, United States
Cermet Potentiometer, 50Kohm 10% 2W; Track Resistance Bourns
10M7121
Cermet Potentiometer, 50Kohm 10% 2W; Track Resistance Bourns 10M7121
CERMET POTENTIOMETER, 50KOHM 10% 2W; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:81 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:3.18mm RoHS Compliant: Yes

CERMET POTENTIOMETER, 50KOHM 10% 2W; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:81 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:3.18mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 81C1A-E28-A18L-ND 81C1A-E28-A18L 10M7121
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Cermet Potentiometer, 50Kohm 10% 2W; Track Resistance Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging Panel Mount (Bushing) ThroughHole
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1622825-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers