Bourns, Inc. Rotary Potentiometers, Rheostats 81C1A-E28-A15L

Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W PC Pins
Request a Quote Datasheet
Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 81C1A-E28-A15L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
81C1A-E28-A15L-ND
Rotary Potentiometers, Rheostats 81C1A-E28-A15L-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W PC Pins

10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W PC Pins

Buy Now Datasheet
Potentiometer, Cermet, 10%, 2W; Track Resistance Bourns - 62K3303 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Cermet, 10%, 2W; Track Resistance Bourns
62K3303
Potentiometer, Cermet, 10%, 2W; Track Resistance Bourns 62K3303
POTENTIOMETER, CERMET, 10%, 2W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:81 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:3.18mm RoHS Compliant: Yes

POTENTIOMETER, CERMET, 10%, 2W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:81 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:3.18mm RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 81C1A-E28-A15L - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
81C1A-E28-A15L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 81C1A-E28-A15L
POT 10K OHM 2W CERMET LINEAR

POT 10K OHM 2W CERMET LINEAR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 81C1A-E28-A15L-ND 62K3303 81C1A-E28-A15L
Product Name Rotary Potentiometers, Rheostats Potentiometer, Cermet, 10%, 2W; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Cermet Cermet
Mounting / Packaging Panel Mount (Bushing) ThroughHole
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614532-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers