Bourns, Inc. Rotary Potentiometers, Rheostats 81A1A-B28-B25L

Description
1M Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W PC Pins
Request a Quote Datasheet
Description
1M Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 81A1A-B28-B25L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
81A1A-B28-B25L-ND
Rotary Potentiometers, Rheostats 81A1A-B28-B25L-ND
1M Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W PC Pins

1M Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W PC Pins

Buy Now Datasheet
Conductive Plastic Potentiometer, 1Mohm, 20%; Track Resistance Bourns - 62K3302 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Plastic Potentiometer, 1Mohm, 20%; Track Resistance Bourns
62K3302
Conductive Plastic Potentiometer, 1Mohm, 20%; Track Resistance Bourns 62K3302
CONDUCTIVE PLASTIC POTENTIOMETER, 1MOHM, 20%; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 20%; Product Range:81 Series; Potentiometer Mounting:Through Hole; No. of Gangs:1 RoHS Compliant: Yes

CONDUCTIVE PLASTIC POTENTIOMETER, 1MOHM, 20%; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 20%; Product Range:81 Series; Potentiometer Mounting:Through Hole; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 81A1A-B28-B25L - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
81A1A-B28-B25L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 81A1A-B28-B25L
POT 1M OHM 1W PLASTIC LINEAR

POT 1M OHM 1W PLASTIC LINEAR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 81A1A-B28-B25L-ND 62K3302 81A1A-B28-B25L
Product Name Rotary Potentiometers, Rheostats Conductive Plastic Potentiometer, 1Mohm, 20%; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) ThroughHole
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details