Bourns, Inc. Cermet Potentiometer, 500 Ohm 10% 2W; Track Resistance Bourns 81A1A-B28-A23L

Description
CERMET POTENTIOMETER, 500 OHM 10% 2W; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:81 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6.35mmRoHS Compliant: Yes
Description
CERMET POTENTIOMETER, 500 OHM 10% 2W; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:81 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6.35mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cermet Potentiometer, 500 Ohm 10% 2W; Track Resistance Bourns - 62K3301 - Newark, An Avnet Company
Chicago, IL, United States
Cermet Potentiometer, 500 Ohm 10% 2W; Track Resistance Bourns
62K3301
Cermet Potentiometer, 500 Ohm 10% 2W; Track Resistance Bourns 62K3301
CERMET POTENTIOMETER, 500 OHM 10% 2W; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:81 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6.35mmRoHS Compliant: Yes

CERMET POTENTIOMETER, 500 OHM 10% 2W; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:81 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6.35mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62K3301
Product Name Cermet Potentiometer, 500 Ohm 10% 2W; Track Resistance Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249353 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details