1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W PC Pins
POT 1K OHM 2W CERMET LINEAR Product overview: 81A1A-B28-A10L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-81A1A-B28-A10L can be used for catalog matching and distributor lookup.
POTENTIOMETER, CERMET, 2 WATT, 10%, 1K
CERMET POTENTIOMETER, 1KOHM 10%, 2W; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 20%; Product Range:81 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6.35mm RoHS Compliant: Yes
POT 1K OHM 2W CERMET LINEAR
| DigiKey | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 81A1A-B28-A10L-ND | 84-81A1A-B28-A10L | 70154231 | 62K3298 | 81A1A-B28-A10L |
| Product Name | Rotary Potentiometers, Rheostats | 2W Rheostat | POTENTIOMETER, CERMET, 2 WATT, 10%, 1K | Cermet Potentiometer, 1Kohm 10%, 2W; Track Resistance Bourns | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Cermet | Cermet | Cermet | ||
| Mounting / Packaging | Panel Mount (Bushing) | ThroughHole | |||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | |||
| Configuration | Single Turn | Single Turn | Single Resistor | ||
| Resistance Taper | Linear |