Bourns, Inc. Common Mode Chokes - 8121-RC 8121-RC

Description
Manufacturer: Bourns Inc. Win Source Part Number: 805915-8121-RC Packaging: Bulk Mounting Style: Through Hole Number of Lines: 2 Temperature Range - Operating: -55°C ~ 105°C Dimension: 1.700" L x 0.900" W (43.18mm x 22.86mm) Manufacturer Package: Vertical, 4 PC Pin Height (Maximum): 1.650" (41.91mm) Current Rating (Maximum): 20A DC Resistance (DCR) (Maximum): 7mOhm Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 168 MSL Level: 1 (Unlimited) Inductance at Frequency: 1mH at 1kHz Part Number Series: 8100
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 805915-8121-RC Packaging: Bulk Mounting Style: Through Hole Number of Lines: 2 Temperature Range - Operating: -55°C ~ 105°C Dimension: 1.700" L x 0.900" W (43.18mm x 22.86mm) Manufacturer Package: Vertical, 4 PC Pin Height (Maximum): 1.650" (41.91mm) Current Rating (Maximum): 20A DC Resistance (DCR) (Maximum): 7mOhm Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 168 MSL Level: 1 (Unlimited) Inductance at Frequency: 1mH at 1kHz Part Number Series: 8100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - 8121-RC
805915-8121-RC
Common Mode Chokes - 8121-RC 805915-8121-RC
Manufacturer: Bourns Inc. Win Source Part Number: 805915-8121-RC Packaging: Bulk Mounting Style: Through Hole Number of Lines: 2 Temperature Range - Operating: -55°C ~ 105°C Dimension: 1.700" L x 0.900" W (43.18mm x 22.86mm) Manufacturer Package: Vertical, 4 PC Pin Height (Maximum): 1.650" (41.91mm) Current Rating (Maximum): 20A DC Resistance (DCR) (Maximum): 7mOhm Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 168 MSL Level: 1 (Unlimited) Inductance at Frequency: 1mH at 1kHz Part Number Series: 8100

Manufacturer: Bourns Inc.
Win Source Part Number: 805915-8121-RC
Packaging: Bulk
Mounting Style: Through Hole
Number of Lines: 2
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 1.700" L x 0.900" W (43.18mm x 22.86mm)
Manufacturer Package: Vertical, 4 PC Pin
Height (Maximum): 1.650" (41.91mm)
Current Rating (Maximum): 20A
DC Resistance (DCR) (Maximum): 7mOhm
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 168
MSL Level: 1 (Unlimited)
Inductance at Frequency: 1mH at 1kHz
Part Number Series: 8100

Buy Now
1MH 20A Inductor and Choke - 839-8121-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MH 20A Inductor and Choke
839-8121-RC
1MH 20A Inductor and Choke 839-8121-RC
CMC 1MH 20A 2LN TH Product overview: 8121-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 20A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 20A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-8121-RC can be used for catalog matching and distributor lookup.

CMC 1MH 20A 2LN TH Product overview: 8121-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 20A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 20A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-8121-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - M8916-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
M8916-ND
Common Mode Chokes M8916-ND
1mH @ 1kHz 2 Line Common Mode Choke Through Hole 20A DCR 7mOhm

1mH @ 1kHz 2 Line Common Mode Choke Through Hole 20A DCR 7mOhm

Buy Now Datasheet
Fort Worth, TX, USA
CHOKE,COMMON MODE, 1 L(MH)@1KHZ, 0.007 OHM MAX DCR, 1500VRMS
70154668
CHOKE,COMMON MODE, 1 L(MH)@1KHZ, 0.007 OHM MAX DCR, 1500VRMS 70154668
CHOKE,COMMON MODE, 1 L(MH)@1KHZ, 0.007 OHM MAX DCR, 1500VRMS

CHOKE,COMMON MODE, 1 L(MH)@1KHZ, 0.007 OHM MAX DCR, 1500VRMS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 805915-8121-RC 839-8121-RC M8916-ND 70154668
Product Name Common Mode Chokes - 8121-RC 1MH 20A Inductor and Choke Common Mode Chokes CHOKE,COMMON MODE, 1 L(MH)@1KHZ, 0.007 OHM MAX DCR, 1500VRMS
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Inductance Range 1000 microH 1000 microH
DCR 0.0070 ohms 0.0070 ohms
Rated DC Current 20000 milliamps 20000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176638-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Leaded Inductors - 1678252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1 microH
Q Factor 40
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N4 0201DS-7N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details