Bourns, Inc. Common Mode Choke, 2.4Mh, 17A Rohs Compliant Bourns 8120-RC

Description
COMMON MODE CHOKE, 2.4MH, 17A ROHS COMPLIANT: YES
Description
COMMON MODE CHOKE, 2.4MH, 17A ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke, 2.4Mh, 17A Rohs Compliant Bourns - 24AJ4831 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 2.4Mh, 17A Rohs Compliant Bourns
24AJ4831
Common Mode Choke, 2.4Mh, 17A Rohs Compliant Bourns 24AJ4831
COMMON MODE CHOKE, 2.4MH, 17A ROHS COMPLIANT: YES

COMMON MODE CHOKE, 2.4MH, 17A ROHS COMPLIANT: YES

Supplier's Site
Choke, 2.4Mh, 17A; Inductance Bourns Jw Miller - 63K4088 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 2.4Mh, 17A; Inductance Bourns Jw Miller
63K4088
Choke, 2.4Mh, 17A; Inductance Bourns Jw Miller 63K4088
CHOKE, 2.4MH, 17A; Inductance:2.4mH; Rated Current:17A; Product Range:8100 Series; Case Dimensions:43.18mm x 22.86mm x 41.91mm; DC Current Max:17A; DC Current Rating:17A; DC Resistance Max:8000µohm; Inductor Case Style:Through Hole RoHS Compliant: Yes

CHOKE, 2.4MH, 17A; Inductance:2.4mH; Rated Current:17A; Product Range:8100 Series; Case Dimensions:43.18mm x 22.86mm x 41.91mm; DC Current Max:17A; DC Current Rating:17A; DC Resistance Max:8000µohm; Inductor Case Style:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 24AJ4831 63K4088
Product Name Common Mode Choke, 2.4Mh, 17A Rohs Compliant Bourns Choke, 2.4Mh, 17A; Inductance Bourns Jw Miller
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-2405081-8 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 300 amps
View Details
2 suppliers
Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF3HDMI2BA-CZ - Nexperia B.V.
Specs
Package / Mounting OL-PCMF3HDMI2BA-C
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details