Bourns, Inc. Choke, 4Mh, 14.5A; Dc Current Rating Bourns Jw Miller 8119-RC

Description
CHOKE, 4MH, 14.5A; DC Current Rating:14.5A; Product Range:8100 Series; Case Dimensions:43.18mm x 22.86mm x 41.91mm; Inductance:4mH RoHS Compliant: Yes
Datasheet
Description
CHOKE, 4MH, 14.5A; DC Current Rating:14.5A; Product Range:8100 Series; Case Dimensions:43.18mm x 22.86mm x 41.91mm; Inductance:4mH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 4Mh, 14.5A; Dc Current Rating Bourns Jw Miller - 63K4087 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 4Mh, 14.5A; Dc Current Rating Bourns Jw Miller
63K4087
Choke, 4Mh, 14.5A; Dc Current Rating Bourns Jw Miller 63K4087
CHOKE, 4MH, 14.5A; DC Current Rating:14.5A; Product Range:8100 Series; Case Dimensions:43.18mm x 22.86mm x 41.91mm; Inductance:4mH RoHS Compliant: Yes

CHOKE, 4MH, 14.5A; DC Current Rating:14.5A; Product Range:8100 Series; Case Dimensions:43.18mm x 22.86mm x 41.91mm; Inductance:4mH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 63K4087
Product Name Choke, 4Mh, 14.5A; Dc Current Rating Bourns Jw Miller
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1USB3S/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details