Bourns, Inc. Choke, 7.3Mh, 9.3A; Dc Current Rating Bourns Jw Miller 8118-RC

Description
CHOKE, 7.3MH, 9.3A; DC Current Rating:9.3A; Product Range:8100 Series; Case Dimensions:41.91mm x 20.32mm x 41.91mm; Inductance:7.3mH RoHS Compliant: Yes
Datasheet
Description
CHOKE, 7.3MH, 9.3A; DC Current Rating:9.3A; Product Range:8100 Series; Case Dimensions:41.91mm x 20.32mm x 41.91mm; Inductance:7.3mH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 7.3Mh, 9.3A; Dc Current Rating Bourns Jw Miller - 63K4086 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 7.3Mh, 9.3A; Dc Current Rating Bourns Jw Miller
63K4086
Choke, 7.3Mh, 9.3A; Dc Current Rating Bourns Jw Miller 63K4086
CHOKE, 7.3MH, 9.3A; DC Current Rating:9.3A; Product Range:8100 Series; Case Dimensions:41.91mm x 20.32mm x 41.91mm; Inductance:7.3mH RoHS Compliant: Yes

CHOKE, 7.3MH, 9.3A; DC Current Rating:9.3A; Product Range:8100 Series; Case Dimensions:41.91mm x 20.32mm x 41.91mm; Inductance:7.3mH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 63K4086
Product Name Choke, 7.3Mh, 9.3A; Dc Current Rating Bourns Jw Miller
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-10AHVSBS-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1USB3SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
2 suppliers