Bourns, Inc. Common Mode Chokes 8116-RC

Description
50mH @ 1kHz 2 Line Common Mode Choke Through Hole 2.3A DCR 450mOhm
Request a Quote Datasheet
Description
50mH @ 1kHz 2 Line Common Mode Choke Through Hole 2.3A DCR 450mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - M8911-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
M8911-ND
Common Mode Chokes M8911-ND
50mH @ 1kHz 2 Line Common Mode Choke Through Hole 2.3A DCR 450mOhm

50mH @ 1kHz 2 Line Common Mode Choke Through Hole 2.3A DCR 450mOhm

Buy Now Datasheet
50MH 2.3A Inductor and Choke - 839-8116-RC - ERSAELECTRONICS PTE. LTD.
Singapore
50MH 2.3A Inductor and Choke
839-8116-RC
50MH 2.3A Inductor and Choke 839-8116-RC
CMC 50MH 2.3A 2LN TH Product overview: 8116-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MH, 2.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 50MH, 2.3A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-8116-RC can be used for catalog matching and distributor lookup.

CMC 50MH 2.3A 2LN TH Product overview: 8116-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MH, 2.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 50MH, 2.3A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-8116-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8911-ND 839-8116-RC
Product Name Common Mode Chokes 50MH 2.3A Inductor and Choke
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke
DCR 0.4500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1910560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47 microH
Q Factor 45
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers