Bourns, Inc. Common Mode Chokes 8111-RC

Description
12mH @ 1kHz 2 Line Common Mode Choke Through Hole 4A DCR 110mOhm
Request a Quote Datasheet
Description
12mH @ 1kHz 2 Line Common Mode Choke Through Hole 4A DCR 110mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - M8906-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
M8906-ND
Common Mode Chokes M8906-ND
12mH @ 1kHz 2 Line Common Mode Choke Through Hole 4A DCR 110mOhm

12mH @ 1kHz 2 Line Common Mode Choke Through Hole 4A DCR 110mOhm

Buy Now Datasheet
12MH 4A Inductor and Choke - 839-8111-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12MH 4A Inductor and Choke
839-8111-RC
12MH 4A Inductor and Choke 839-8111-RC
CMC 12MH 4A 2LN TH Product overview: 8111-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MH, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12MH, 4A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-8111-RC can be used for catalog matching and distributor lookup.

CMC 12MH 4A 2LN TH Product overview: 8111-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MH, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12MH, 4A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-8111-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
COMMON MODE CHOKE 12MH 4A 2LN TH - 103-8111-RC - Utmel Electronic Limited
Hong Kong, China
COMMON MODE CHOKE 12MH 4A 2LN TH
103-8111-RC
COMMON MODE CHOKE 12MH 4A 2LN TH 103-8111-RC
COMMON MODE CHOKE 12MH 4A 2LN TH

COMMON MODE CHOKE 12MH 4A 2LN TH

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number M8906-ND 839-8111-RC 103-8111-RC
Product Name Common Mode Chokes 12MH 4A Inductor and Choke COMMON MODE CHOKE 12MH 4A 2LN TH
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Mounting Option Through Hole Through Hole Through Hole; Through Hole
Application Common Mode Choke; RF Choke
DCR 0.1100 ohms 0.1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2825-033 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5000 to 100 microH
View Details
2 suppliers