Bourns, Inc. Choke, 20Mh, 2.9A; Dc Current Rating Bourns Jw Miller 8110

Description
CHOKE, 20MH, 2.9A; DC Current Rating:2.9A; Product Range:8100 Series; Case Dimensions:34.29mm x 20.32mm x 36.83mm; Inductance:20mH RoHS Compliant: No
Datasheet
Description
CHOKE, 20MH, 2.9A; DC Current Rating:2.9A; Product Range:8100 Series; Case Dimensions:34.29mm x 20.32mm x 36.83mm; Inductance:20mH RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 20Mh, 2.9A; Dc Current Rating Bourns Jw Miller - 28C9945 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 20Mh, 2.9A; Dc Current Rating Bourns Jw Miller
28C9945
Choke, 20Mh, 2.9A; Dc Current Rating Bourns Jw Miller 28C9945
CHOKE, 20MH, 2.9A; DC Current Rating:2.9A; Product Range:8100 Series; Case Dimensions:34.29mm x 20.32mm x 36.83mm; Inductance:20mH RoHS Compliant: No

CHOKE, 20MH, 2.9A; DC Current Rating:2.9A; Product Range:8100 Series; Case Dimensions:34.29mm x 20.32mm x 36.83mm; Inductance:20mH RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 28C9945
Product Name Choke, 20Mh, 2.9A; Dc Current Rating Bourns Jw Miller
Rated Current 2.9 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RTHN-5250 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
3 suppliers
EMI/RFI Filters (LC, RC Networks) - 1727-5676-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details