Bourns, Inc. Choke, 20Mh, 2.9A; Dc Current Rating Bourns Jw Miller 8110-RC

Description
CHOKE, 20MH, 2.9A; DC Current Rating:2.9A; Product Range:8100 Series; Case Dimensions:34.29mm x 20.32mm x 36.83mm; Inductance:20mH RoHS Compliant: Yes
Datasheet
Description
CHOKE, 20MH, 2.9A; DC Current Rating:2.9A; Product Range:8100 Series; Case Dimensions:34.29mm x 20.32mm x 36.83mm; Inductance:20mH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 20Mh, 2.9A; Dc Current Rating Bourns Jw Miller - 63K4077 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 20Mh, 2.9A; Dc Current Rating Bourns Jw Miller
63K4077
Choke, 20Mh, 2.9A; Dc Current Rating Bourns Jw Miller 63K4077
CHOKE, 20MH, 2.9A; DC Current Rating:2.9A; Product Range:8100 Series; Case Dimensions:34.29mm x 20.32mm x 36.83mm; Inductance:20mH RoHS Compliant: Yes

CHOKE, 20MH, 2.9A; DC Current Rating:2.9A; Product Range:8100 Series; Case Dimensions:34.29mm x 20.32mm x 36.83mm; Inductance:20mH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 63K4077
Product Name Choke, 20Mh, 2.9A; Dc Current Rating Bourns Jw Miller
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RSHN-2010 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
3 suppliers
EMI/RFI Filters (LC, RC Networks) - 1727-1270-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details